CSA - CAN/CSA-ISO 14064-1-06

Greenhouse gases — Part 1: Specification with guidance at the organization level for quantification and reporting of greenhouse gas emissions and removals

inactive
Organization: CSA
Publication Date: 1 April 2006
Status: inactive
Page Count: 36
ICS Code (Pollution, pollution control and conservation): 13.020.40
scope:

This part of ISO 14064 specifies principles and requirements at the organization level for quantification and reporting of greehouse gas (GHG) emissions and removals. It includes requirements for the design, development, management, reporting and verification of an organization's GHG inventory.

ISO 14064 is GHG programme neutral. If a GHG programme is applicable, requirements of that GHG programme are additional to the requirements of ISO 14064.

NOTE If a requirement of ISO 14064 prohibits an organization or a GHG project proponent from complying with a requirement of the GHG programme, the requirement of the GHG programme takes precedence.

Document History

January 1, 2020
Greenhouse gases — Part 1: Specification with guidance at the organization level for quantification and reporting of greenhouse gas emissions and removals
This document specifies principles and requirements at the organization level for the quantification and reporting of greenhouse gas (GHG) emissions and removals. It includes requirements for the...
CAN/CSA-ISO 14064-1-06
April 1, 2006
Greenhouse gases — Part 1: Specification with guidance at the organization level for quantification and reporting of greenhouse gas emissions and removals
This part of ISO 14064 specifies principles and requirements at the organization level for quantification and reporting of greehouse gas (GHG) emissions and removals. It includes requirements for the...
April 1, 2006
Greenhouse gases - Part 1: Specification with guidance at the organization level for quantification and reporting of greenhouse gas emissions and removals
This part of ISO 14064 specifies principles and requirements at the organization level for quantification and reporting of greehouse gas (GHG) emissions and removals. It includes requirements for the...
January 1, 2006
Greenhouse gases - Part 1: Specification with guidance at the organization level for quantification and reporting of greenhouse gas emissions and removals
This part of ISO 14064 specifies principles and requirements at the organization level for quantification and reporting of greehouse gas (GHG) emissions and removals. It includes requirements for the...

References

Advertisement