DSF/IEC 62771 TS Ed. 1.0
Information model covering the contents of IEC 81346-1 and -2, IEC 61175, IEC 61666 and IEC 81714-3
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 23 |
scope:
This publication contains a formal reference information model of the concepts and methods established in IEC 81346-1, IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3. It is normative with respect to data exchange; i.e. when data is transferred or exchanged, the exchange shall conform to this reference model.
Document History
DSF/IEC 62771 TS Ed. 1.0
Information model covering the contents of IEC 81346-1 and -2, IEC 61175, IEC 61666 and IEC 81714-3
This publication contains a formal reference information model of the concepts and methods established in IEC 81346-1, IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3. It is normative with respect...