NR - RT/E/PS/00015 ISSUE 2

Unit Twin Copper Telecommunications Cable

inactive
Organization: NR
Publication Date: 1 June 2003
Status: inactive
Page Count: 28
scope:

This document specifies the requirements for telecommunications cables of unit twin construction containing 0.63 mm or 0.90 mm diameter copper conductors.

Steel tape armoured and ZHLS versions are specified. The type of cable, conductor diameter and the number of pairs will be specified in the contract. The number of pairs will be in the range 2 to 100 pairs.

Purpose

This document is for use in procurement contracts for polyethylene sheathed and zero-halogen low-smoke (ZHLS) sheathed external copper telecommunications cables.

Document History

April 1, 2006
Unit Twin Copper Telecommunications Cable
This document specifies the requirements for telecommunications cables of unit twin construction containing 0.63 mm or 0.90 mm diameter copper conductors. Steel tape armoured and ZHLS versions are...
RT/E/PS/00015 ISSUE 2
June 1, 2003
Unit Twin Copper Telecommunications Cable
This document specifies the requirements for telecommunications cables of unit twin construction containing 0.63 mm or 0.90 mm diameter copper conductors. Steel tape armoured and ZHLS versions are...
August 1, 2001
UNIT TWIN COPPER TELECOMMUNICATIONS CABLE
This document specifies the requirements for telecommunications cables of unit twin construction containing 0.63 mm or 0.90 mm diameter copper conductors. Steel tape armoured and ZHLS versions are...

References

Advertisement