DIN ISO 2285
Rubber, vulcanized or thermoplastic - Determination of tension set under constant elongation, and of tension set, elongation and creep under constant tensile load (ISO 2285:2019)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Rubber): | 83.060 |
Document History
DIN ISO 2285
November 1, 2022
Rubber, vulcanized or thermoplastic - Determination of tension set under constant elongation, and of tension set, elongation and creep under constant tensile load (ISO 2285:2019)
A description is not available for this item.
August 1, 2022
Rubber, vulcanized or thermoplastic - Determination of tension set under constant elongation, and of tension set, elongation and creep under constant tensile load (ISO 2285:2019); Text in German and English
A description is not available for this item.
December 1, 2013
Rubber, vulcanized or thermoplastic - Determination of tension set under constant elongation, and of tension set, elongation and creep under constant tensile load (ISO 2285:2013)
This International Standard specifies a number of methods of determining the dimensional changes in test pieces of vulcanized or thermoplastic rubber during and after tensile loading for relatively...
July 1, 2010
Rubber, vulcanized or thermoplastic - Determination of tension set under constant elongation, and of tension set, elongation and creep under constant tensile load (ISO 2285:2007)
A description is not available for this item.
July 1, 2003
Rubber, vulcanized or thermoplastic - Determination of tension set under constant elongation, and of tension set, elongation and creep under constant tensile load (ISO 2285:2001)
A description is not available for this item.