DIN EN 4849

Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature)/425 °C; German and English version EN 4849:2022

active, Most Current
Organization: DIN
Publication Date: 1 December 2022
Status: active
Page Count: 26
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 4849
December 1, 2022
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature)/425 °C; German and English version EN 4849:2022
A description is not available for this item.
February 1, 2022
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated ù Classification: 1100 MPa (at ambient temperature)/425 °C; German and English version FprEN 4849:2021
A description is not available for this item.
Advertisement