DS/EN ISO 12153
Welding consumables – Tubular-cored electrodes for gas-shielded and non-gas-shielded metal arc welding of nickel and nickel alloys – Classification (ISO 12153:2022)
active, Most Current
| Organization: | DS |
| Publication Date: | 22 November 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This document specifies requirements for the classification of tubular-cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those compositions in which the nickel content exceeds that of any other element.
Document History
DS/EN ISO 12153
November 22, 2022
Welding consumables – Tubular-cored electrodes for gas-shielded and non-gas-shielded metal arc welding of nickel and nickel alloys – Classification (ISO 12153:2022)
This document specifies requirements for the classification of tubular-cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those compositions...
June 8, 2012
Welding consumables – Tubular cored electrodes for gas shielded and non-gas shielded metal arc welding of nickel and nickel alloys – Classification
ISO 12153:2011 specifies requirements for the classification of tubular cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those compositions...
Welding consumables – Tubular cored electrodes for gas shielded and non-gas shielded metal arc welding of nickel and nickel alloys – Classification (ISO/DIS 12153:2022)
ISO 12153:2011 specifies requirements for the classification of tubular cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those compositions...
Welding consumables - Tubular cored electrodes for gas shielded and non-gas shielded metal arc welding of nickel and nickel alloys - Classification (ISO 12153:2011)
This International Standard specifies requirements for the classification of tubular cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those...