DS/ISO 15615

Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – Safety requirements in high-pressure devices

active, Most Current
Organization: DS
Publication Date: 22 November 2022
Status: active
Page Count: 24
ICS Code (Welding equipment): 25.160.30
scope:

This document establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems up to 2,5 MPa (25 bar) as defined in ISO 14114. It does not apply to high-pressure piping, high-pressure flexible hoses or pressure regulators.

Document History

DS/ISO 15615
November 22, 2022
Gas welding equipment – Acetylene manifold systems for welding, cutting and allied processes – Safety requirements in high-pressure devices
This document establishes the general specifications, requirements and tests for devices located on the high-pressure side of acetylene manifold systems up to 2,5 MPa (25 bar) as defined in...
Advertisement