DS/EN ISO 29766
Thermal insulating products for building applications – Determination of tensile strength parallel to faces (ISO 29766:2022)
active, Most Current
| Organization: | DS |
| Publication Date: | 22 November 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This document specifies the equipment and procedures for determining the tensile strength of a product parallel to its faces. It is applicable to thermal insulating products. This document can be used to determine whether the product has sufficient strength to withstand stresses during transportation and application.
Document History
DS/EN ISO 29766
November 22, 2022
Thermal insulating products for building applications – Determination of tensile strength parallel to faces (ISO 29766:2022)
This document specifies the equipment and procedures for determining the tensile strength of a product parallel to its faces. It is applicable to thermal insulating products. This document can be...
Thermal insulating products for building applications – Determination of tensile strength parallel to faces (ISO/DIS 29766:2021)
This European Standard specifies the equipment and procedures for determining the tensile strength of a product parallel to its faces. It is applicable to thermal insulating products. This European...