DS/EN ISO 4530

Vitreous and porcelain enamelled manufactured articles – Determination of resistance to heat (ISO 4530:2022)

active, Most Current
Organization: DS
Publication Date: 22 November 2022
Status: active
Page Count: 14
ICS Code (Enamels): 25.220.50
scope:

This document specifies the basic conditions concerning the method for determining the resistance of vitreous and porcelain enamelled articles to heat. The method specified is applicable to vitreous and porcelain enamelled articles that are, in service, subjected to high temperature, for example, to some cooker components, exhaust pipe silencers, gas heating chimneys and flue pipes.

Document History

DS/EN ISO 4530
November 22, 2022
Vitreous and porcelain enamelled manufactured articles – Determination of resistance to heat (ISO 4530:2022)
This document specifies the basic conditions concerning the method for determining the resistance of vitreous and porcelain enamelled articles to heat. The method specified is applicable to vitreous...
Vitreous and porcelain enamelled manufactured articles – Determination of resistance to heat (ISO/FDIS 4530:2022)
This document specifies the basic conditions concerning the method for determining the resistance of vitreous and porcelain enamelled articles to heat. The method specified is applicable to vitreous...
Advertisement