NEN-EN 50697

Information technology - Measurement of end-to-end links, modular plug terminated links and direct attach cabling

active, Most Current
Organization: NEN
Publication Date: 1 November 2022
Status: active
Page Count: 18
ICS Code (Networking): 35.110
ICS Code (Emission): 33.100.10
scope:

This document specifies the measurement of two- and four-pair balanced cabling of the following cabling configurations specified in EN 50173-20:

a) end-to-end (E2E) link Class D, E and EA;

b) modular plug terminated links (MPTLs) of Class D, E, EA, F, FA and of Class I and II;

c) direct attach cabling of Class D, E, EA, F, FA and of Class I and II.

The free connectors which terminate two and four pairs in field and laboratory conditions are included.

This document specifies laboratory and field measurement procedures. The requirements for accuracy to measure cabling parameters identified in EN 50173-20 are provided in IEC 61935-1 and EN 61935-2.

Document History

NEN-EN 50697
November 1, 2022
Information technology - Measurement of end-to-end links, modular plug terminated links and direct attach cabling
This document specifies the measurement of two- and four-pair balanced cabling of the following cabling configurations specified in EN 50173-20: a) end-to-end (E2E) link Class D, E and EA; b)...
October 1, 2021
Information technology - Measurement of end-to-end links, modular plug terminated links and direct attach cabling
This document specifies the measurement of two- and four-pair balanced cabling of the following cabling configurations specified in prEN 50173-20: a) end-to-end (E2E) link Class D, E and EA; b)...
August 1, 2019
Information technology - Measurement of end-to-end (E2E) links
This document specifies the measurement at frequencies of E2E links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which terminate two...
November 1, 2018
Information technology - Measurement of end-to-end (E2E) links
This European Standard specifies specifies the measurement at frequencies of E2E links of two- and four pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors...

References

Advertisement