SNV - SN EN 88-3

Safety and control devices for gas burners and gas burning appliances - Part 3: Pressure and/or flow rate regulators for inlet pressures up to and including 500 kPa, electronic types

active, Most Current
Organization: SNV
Publication Date: 1 October 2022
Status: active
Page Count: 51
ICS Code (Pressure regulators): 23.060.40
scope:

This document specifies the safety, design, construction, and performance requirements and testing for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators are included as a special type of pneumatic gas/air ratio pressure regulators) for burners and appliances burning one or more gaseous fuels, hereafter referred to as "pressure regulators".

This document is applicable to pressure regulators with declared maximum inlet pressures up to and including 50 kPa and of nominal connection sizes up to and including DN 250.

This European standard specifies general product requirements for the following controls:

- automatic shut-off valves;

- automatic burner control systems;

- flame supervision devices;

- gas/air ratio controls;

- pressure regulators;

- manual taps;

- mechanical thermostats;

- multifunctional controls;

- pressure sensing devices;

- valve proving systems;

- automatic vent valves.

This European standard applies for control functions that are not covered by a specific control standard for burners and appliances burning one or more gaseous fuels or liquid fuels.

This European Standard applies for AC and DC supplied controls (for controls supplied by stand-alone battery system, battery systems for mobile applications or systems which are intended to be connected to DC supply networks controls see Annex I).

This European Standard is applicable to reset functions used for reset from lockout, e.g. due to ignition failure or temperature cut-out in burners and appliances (see Annex M).

This European Standard establishes methodologies for the determination of a Safety Integrity Level (SIL) and the determination of a Performance Level (PL) (see Annex J, Annex K and Annex L).

This European Standard gives guidelines for environmental aspects (see Annex N).

This European Standard does not apply to mechanical controls for use with liquid fuels.

The protection against environmental impact in open air (i.e. capable of withstanding UV radiation, wind, rain, snow, dirt deposits, condensation, ice and hoar frost (see IEV 441-11-05:2005), earthquake and external fire) is not covered by this standard.

This European Standard should be used in conjunction with the specific control standard (see Bibliography).

This document is applicable to:

- regulators which use auxiliary energy;

- regulators, which function by controlling a gas outlet pressure or a gas flow rate;

- regulators with a modular structure specified as a unit;

- regulators intended for gas appliances to be installed indoor or in the open air and exposed to the environment.

This document is not applicable to:

- regulators connected directly to a gas distribution network or to a container that maintains a standard distribution pressure.

Document History

SN EN 88-3
October 1, 2022
Safety and control devices for gas burners and gas burning appliances - Part 3: Pressure and/or flow rate regulators for inlet pressures up to and including 500 kPa, electronic types
This document specifies the safety, design, construction, and performance requirements and testing for pressure regulators and pneumatic gas/air ratio pressure regulators (zero pressure regulators...

References

Advertisement