IEC - 62694

Radiation protection instrumentation – Backpack-type radiation detector (BRD) for the detection of illicit trafficking of radioactive material

active, Most Current
Organization: IEC
Publication Date: 1 November 2022
Status: active
Page Count: 78
ICS Code (Radiation protection): 13.280
scope:

This document applies to backpack-type radiation detectors (BRDs) that are primarily used for the detection of illicit trafficking of radioactive material. BRDs are portable instruments designed to be worn during use. BRDs detect gamma radiation and may include neutron detection and the ability to identify gamma-ray emitting radionuclides.

This document establishes the operational and testing requirements associated with radiation measurements and the expected electrical, mechanical, and environmental conditions while in use.

This document does not apply to ambient or personal dose equivalent rate meters which are covered in IEC 60846-1 or IEC 61526, respectively.

Document History

62694
November 1, 2022
Radiation protection instrumentation – Backpack-type radiation detector (BRD) for the detection of illicit trafficking of radioactive material
This document applies to backpack-type radiation detectors (BRDs) that are primarily used for the detection of illicit trafficking of radioactive material. BRDs are portable instruments designed to...
March 1, 2014
Radiation protection instrumentation – Backpack-type radiation detector (BRD) for the detection of illicit trafficking of radioactive material
A description is not available for this item.

References

Advertisement