SNV - SN EN 2573
Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Wires - 0,25 mm ≤ De ≤ 3 mm - Rm ≤ 780 MPa
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:
Steel X6CrNiTi18-10 (1.4541)
Air melted
Softened
Wires
0,25 mm ≤ De ≤ 3 mm
Rm ≤ 780 MPa
for aerospace applications.
Material number: 1.4541.
ASD-STAN designation: FE-PA3601.
Document History
SN EN 2573
November 1, 2022
Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Wires - 0,25 mm ≤ De ≤ 3 mm - Rm ≤ 780 MPa
This document specifies the requirements relating to:
Steel X6CrNiTi18–10 (1.4541)
Air melted
Softened
Wires
0,25 mm ≤ De ≤ 3 mm
Rm ≤ 780 MPa
for aerospace applications.
Material number:...