CEN - EN 15238
Soil improvers and growing media - Determination of quantity for materials with particle size greater than 60 mm
| Organization: | CEN |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fertilizers): | 65.080 |
scope:
This document specifies a method for the determination of quantity of soil improvers and growing media in bulk and in packages. This method is designed with an appropriate precision level so that it can be used to validate any quantity determination made.
This document is applicable to material in any form, reconstituted if necessary, but not to plugs, blocks and slabs sold as such by dimension; for these, see EN 15761.
This document applies to material that is in solid form, but not in block form to be sold by dimension, and which exceeds the particle size restriction in EN 12580 and where the declared nominal particle size is greater than 60 mm.
Document History