BSI - BS EN ISO 1179-2 - TC
Tracked Changes (Redline) - Connections for general use and fluid power — Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing — Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
active, Most Current
| Organization: | BSI |
| Publication Date: | 30 November 2022 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
BS EN ISO 1179-2 - TC
November 30, 2022
Tracked Changes (Redline) - Connections for general use and fluid power — Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing — Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
A description is not available for this item.