AENOR - UNE-EN ISO 4671

Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies (ISO 4671:2022)

active, Most Current
Organization: AENOR
Publication Date: 30 November 2022
Status: active
Page Count: 20
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Hoses): 83.140.40

Document History

UNE-EN ISO 4671
November 30, 2022
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies (ISO 4671:2022)
A description is not available for this item.
January 27, 2012
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies - Amendment 1: Clarification of position at which outside diameter is measured (ISO 4671:2007/Amd 1:2011)
A description is not available for this item.
April 30, 2008
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies (ISO 4671:2007)
A description is not available for this item.
Advertisement