SNZ - AS/NZS 60335.2.106
Household and similar electrical appliances – Safety Part 2.106: Particular requirements for heated carpets and for heating units for room heating installed under removable floor coverings
| Organization: | SNZ |
| Publication Date: | 25 November 2022 |
| Status: | active |
| Page Count: | 52 |
scope:
This part of IEC 60335 deals with the safety of
- portable heated carpets;
- heated carpets and similar appliances;
- heating units to heat the room in which they are located and that are intended to be installed directly under materials used as a removable floor covering such as carpet, cushion vinyl, or loose laid laminate,
their rated voltage being not more than 250 V for single-phase installations and 480 V for other installations, including direct current (DC) supplied appliances.
Attention is drawn to the fact that
- in many countries different wiring rules apply;
- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements can be necessary;
- in many countries additional requirements are specified by the national authorities for fire protection, the national authorities for building regulations, the national health authorities, the national authorities responsible for the protection of labour and similar authorities.
This standard does not apply to
- appliances intended exclusively for industrial purposes;
- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);
- blankets, pads and similar flexible heating appliances (IEC 60335-2-17);
- heated mats and foot warmers with an area not exceeding 0,5 m2 (IEC 60335-2-81);
- flexible sheet heating systems permanently incorporated in the floor of the building structure (IEC 60335-2-96);
- flexible heating elements incorporated in other appliances;
- battery-operated appliances.
Document History