ITU-T - Z.161.7
Testing and test control notation version 3: TTCN-3 language extensions: object-oriented features
| Organization: | ITU-T |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 8 |
scope:
Recommendation ITU-T Z.161.7 defines the support for object-oriented features in TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of communication ports. Typical areas of application are protocol testing (including mobile and Internet protocols), service testing (including supplementary services), module testing, testing of OMG CORBA based platforms, application programming interfaces (APIs), etc. TTCN-3 is not restricted to conformance testing and can be used for many other kinds of testing including interoperability, robustness, regression, system and integration testing. The specification of test suites for physical layer protocols is outside the scope of the present document.
TTCN-3 packages are intended to define additional TTCN-3 concepts, which are not mandatory as concepts in the TTCN-3 core language, but which are optional as part of a package which is suited for dedicated applications and/or usages of TTCN-3.
This package defines the TTCN-3 support for object-oriented features.
While the design of TTCN-3 package has taken into account the consistency of a combined usage of the core language with a number of packages, the concrete usages of and guidelines for this package in combination with other packages is outside the scope of this Recommendation.
Document History