DS/EN 12312-15+A1

Aircraft ground support equipment – Specific requirements – Part 15: Baggage and equipment tractors

active, Most Current
Organization: DS
Publication Date: 2 December 2022
Status: active
Page Count: 31
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This document specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of baggage and equipment tractors when used as intended, including misuse reasonably foreseeable by the manufacturer, when carried out in accordance with the specifications given by the manufacturer or his authorized representative. It also takes into account some requirements recognized as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies. This document applies to self-propelled baggage and equipment tractors with driver accommodation. This document does not apply to pedestrian controlled equipment. This document deals with vibrations which are considered as significant. Vibration measurements are dealt with in EN 1915-3. No extra requirements on noise are provided other than those given in EN 1915-4. NOTE - EN 1915-4 provides the general GSE noise requirements. This part of EN 12312 is not applicable to baggage and equipment tractors manufactured before the date of its publication. This part of EN 12312 when used in conjunction with EN 1915-1, EN 1915-2, EN 1915-3 and EN 1915-4 provides the requirements for baggage and equipment tractors.

Document History

DS/EN 12312-15+A1
December 2, 2022
Aircraft ground support equipment – Specific requirements – Part 15: Baggage and equipment tractors
This document specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of baggage and equipment...
March 30, 2020
Aircraft ground support equipment – Specific requirements – Part 15: Baggage and equipment tractors
This document specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of baggage and equipment...
June 10, 2009
Aircraft ground support equipment – Specific requirements – Part 15: Baggage and equipment tractors
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of baggage and equipment...
February 6, 2006
Aircraft ground support equipment - Specific requirements - Part 15: Baggage and equipment tractors
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of baggage and equipment...
Aircraft ground support equipment - Specific requirements - Part 15: Baggage and equipment tractors
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of baggage and equipment...
Advertisement