DSF/PREN IEC 63474
Electrical and electronic household and office equipment – Measurement of networked standby power consumption of edge equipment
| Organization: | DS |
| Status: | inactive |
| Page Count: | 25 |
scope:
This Standard specifies methods of measurement of electrical power consumption in networked standby and the reporting of the results for edge equipment. Power consumption in standby (other than networked standby) is covered by EN 50564, including the input voltage range. This Standard also provides a method to test power management and whether it is possible to deactivate wireless network connection(s). NOTE 1 - This standard applies to electrical products with a rated input voltage of 230 V a.c. for single phase products and 400 V a.c. for three phase products. NOTE 2 - The measurement of energy consumption and performance of products during intended use are generally specified in product standards and are not covered by this standard. NOTE 3 - The term "products" in this standard includes household appliances or information technology products, consumer electronics, audio, video and multimedia systems; however the measurement methodology could be applied to other products. Where this standard is referenced by more specific standards or procedures, these should define and name the relevant conditions to which this test procedure is applied. This Standard does not apply to the measurement of electrical power consumption in networked standby for interconnecting equipment. NOTE 4 - Measurement of electrical power consumption in networked standby for interconnecting equipment is the subject of ETSI standard EN 303 423 "Environmental Engineering (EE) - Electrical and electronic household and office equipment; Measurement of networked standby power consumption for interconnecting equipment".
Document History