DSF/PREN IEC 60034-2-2

Rotating electrical machines – Part 2-2: Specific methods for determining separate losses of large machines from tests – Supplement to IEC 60034-2-1

pending, Most Current
Organization: DS
Status: pending
Page Count: 34
ICS Code (Rotating machinery in general): 29.160.01
scope:

This part of IEC 60034 applies to large rotating electrical machines and establishes additional methods of determining separate losses and to define an efficiency supplementing IEC 60034-2-1. These methods apply when full-load testing is not practical and result in a greater uncertainty

Document History

DSF/PREN IEC 60034-2-2
Rotating electrical machines – Part 2-2: Specific methods for determining separate losses of large machines from tests – Supplement to IEC 60034-2-1
This part of IEC 60034 applies to large rotating electrical machines and establishes additional methods of determining separate losses and to define an efficiency supplementing IEC 60034-2-1. These...
Advertisement