DSF/PREN IEC 62057-3

Test equipment, techniques and procedures for electrical energy meters – Part 3: Automatic Meter Testing System (AMTS)

pending, Most Current
Organization: DS
Status: pending
Page Count: 14
scope:

This part of IEC 62057 applies to Automatic Meter Testing System (AMTS) permanently installed in a controlled environment. It covers the functions, technical requirements and acceptance methods of AMTS. And it applies to newly manufactured AMTS to test static active/reactive energy meters on 50 Hz or 60 Hz networks with an AC voltage up to 1000V (phase to neutral). NOTE - The controlled environment refers to places that meet the test requirements of meters. This document defines the kind of AMTS that can continuously and automatically carry out all the test items specified in IEC 62058-31:2008, including visual inspection, AC voltage test, no load condition, starting current, accuracy and meter constant test.

Document History

DSF/PREN IEC 62057-3
Test equipment, techniques and procedures for electrical energy meters – Part 3: Automatic Meter Testing System (AMTS)
This part of IEC 62057 applies to Automatic Meter Testing System (AMTS) permanently installed in a controlled environment. It covers the functions, technical requirements and acceptance methods of...
Advertisement