DS/EN ISO 4628-5

Paints and varnishes – Evaluation of degradation of coatings – Designation of quantity and size of defects, and of intensity of uniform changes in appearance – Part 5: Assessment of degree of flaking (ISO 4628-5:2022)

active, Most Current
Organization: DS
Publication Date: 1 December 2022
Status: active
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for assessing the degree of flaking of coatings by comparison with pictorial standards. ISO 4628-1 specifies the system used for designating the quantity and size of defects and the intensity of changes in appearance of coatings. It also outlines the general principles of the system. This system is intended to be used, in particular, for defects caused by ageing and weathering, and for uniform changes such as colour changes, for example yellowing.

Document History

DS/EN ISO 4628-5
December 1, 2022
Paints and varnishes – Evaluation of degradation of coatings – Designation of quantity and size of defects, and of intensity of uniform changes in appearance – Part 5: Assessment of degree of flaking (ISO 4628-5:2022)
This document specifies a method for assessing the degree of flaking of coatings by comparison with pictorial standards. ISO 4628-1 specifies the system used for designating the quantity and size of...
February 22, 2016
Paints and varnishes – Evaluation of degradation of coatings – Designation of quantity and size of defects, and of intensity of uniform changes in appearance – Part 5: Assessment of degree of flaking
This part of ISO 4628 specifies a method for assessing the degree of flaking of coatings by comparison with pictorial standards. ISO 4628-1 defines the system for designating the quantity and size of...
September 24, 2003
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 5: Assessment of degree of flaking
This part of ISO 4628 specifies a method for assessing the degree of flaking of coatings by comparison with pictorial standards and using the designation system defined in ISO 4628-1.
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 5: Assessment of degree of flaking (ISO/FDIS 4628-5:2015)
This part of ISO 4628 specifies a method for assessing the degree of flaking of coatings by comparison with pictorial standards. ISO 4628-1 defines the system for designating the quantity and size of...
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 5: Assessment of degree of flaking (ISO/FDIS 4628-5:2015)
This part of ISO 4628 specifies a method for assessing the degree of flaking of coatings by comparison with pictorial standards. ISO 4628-1 defines the system for designating the quantity and size of...
Paints and varnishes – Evaluation of degradation of coatings – Designation of quantity and size of defects, and of intensity of uniform changes in appearance – Part 5: Assessment of degree of flaking (ISO/DIS 4628-5:2021)
This document specifies a method for assessing the degree of flaking of coatings by comparison with pictorial standards. ISO 4628-1 defines the system used for designating the quantity and size of...
Advertisement