DSF/IEC TS 61496-5 ED1
Safety of machinery ;ndash; Electro-sensitive protective equipment – Part 5: Particular requirements for radar-based protective Devices
| Organization: | DS |
| Status: | inactive |
| Page Count: | 46 |
scope:
This part of IEC 61496 provides particular requirements for the design, construction and testing of non-contact electro-sensitive protective equipment (ESPE) designed specifically to whole body detection of a person(s) as part of a safety-related system, employing radar protective devices (RPDs) responsive to diffuse reflection of radar signals for the sensing function using FMCW technique. Special attention is directed to features which ensure that an appropriate safety-related performance is achieved. An ESPE can include optional safety-related functions, the requirements for which are given in Annex A of IEC 61496-1:2020 and of this document. The requirements given in this document are related to the detection of adult persons being present in an industrial manufacturing environment
Document History