DS/ISO 3679

Determination of flash point – Method for flash no-flash and flash point by small scale closed cup tester

active, Most Current
Organization: DS
Publication Date: 1 December 2022
Status: active
Page Count: 36
ICS Code (Petroleum products in general): 75.080
ICS Code (Paints and varnishes): 87.040
scope:

This document describes three procedures (A, B and C) covering determinations of flash no-flash and flash point. Rapid equilibrium procedures A and B are applicable to flash no-flash and flash point tests of paints, including water-borne paints, varnishes, binders for paints and varnishes, adhesives, solvents, petroleum products including aviation turbine, diesel and kerosene fuels, fatty acid methyl esters and related products over the temperature range -30 °C to 300 °C. The rapid equilibrium procedures are used to determine whether a product will or will not flash at a specified temperature (flash no-flash procedure A) or the flash point of a sample (procedure B). When used in conjunction with the flash detector (A.1.6), this document is also suitable to determine the flash point of fatty acid methyl esters (FAME). The validity of the precision is given in Table 2. Non-equilibrium procedure C is applicable to petroleum products including aviation turbine, diesel and kerosine fuels, and related petroleum products, over the temperature range -20 °C to 300 °C. The non-equilibrium procedure is automated to determine the flash point. Precision has been determined over the range 40 °C to 135 °C. For specifications and regulations, procedures A or B are routinely used (see 10.1.1).

Document History

DS/ISO 3679
December 1, 2022
Determination of flash point – Method for flash no-flash and flash point by small scale closed cup tester
This document describes three procedures (A, B and C) covering determinations of flash no-flash and flash point. Rapid equilibrium procedures A and B are applicable to flash no-flash and flash point...
January 1, 1978
Paints and varnishes - Rapid test for determination of f lashpoint
The Standard specifies a method for determining the flashpoi nt of a paint, varnish, paint medium or related product when the flashpoint is between 0 and 105 degrees C.
Determination of flash point – Method for flash no-flash and flash point by small scale closed cup tester
This document describes three procedures (A, B and C) covering determinations of flash no-flash and flash point. Rapid equilibrium procedures A and B are applicable to flash no-flash and flash point...
Advertisement