DSF/PREN IEC 61800-9-2

Adjustable speed electrical power drive systems – Part 9-2: Ecodesign for motor systems – Energy efficiency determination and classification

inactive
Organization: DS
Status: inactive
Page Count: 133
ICS Code (Motors): 29.160.30
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Switchgear and controlgear in general): 29.130.01
scope:

This part of IEC 61800 specifies energy efficiency indicators of power electronics (complete drive modules (CDM), input or output sub drive modules (SDM)), power drive systems (PDS) and motor starters, all used for motor driven equipment. This document is an Energy Efficiency Publication according to IEC Guide 118 and specifies the methodology for the determination of losses of the complete drive module (CDM), the sub drive module (SDM), the power drive system (PDS) and the motor system

Document History

Adjustable speed electrical power drive systems (PDS) – Part 9-2: Ecodesign for motor systems – Energy efficiency determination and classification
This part of IEC 61800 specifies energy efficiency indicators of power electronics (complete drive modules (CDM), input or output sub drive modules (SDM)), power drive systems (PDS) and motor...
DSF/PREN IEC 61800-9-2
Adjustable speed electrical power drive systems – Part 9-2: Ecodesign for motor systems – Energy efficiency determination and classification
This part of IEC 61800 specifies energy efficiency indicators of power electronics (complete drive modules (CDM), input or output sub drive modules (SDM)), power drive systems (PDS) and motor...
Advertisement