DSF/PREN IEC 61558-2-10
Safety of transformers, reactors, power supply units and combinations thereof – Part 2-10: Particular requirements and tests for separating transformers with high insulation level and separating transformers with output voltages exceeding 1 000 V
| Organization: | DS |
| Status: | pending |
| Page Count: | 20 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part of IEC 61558 deals with the safety of separating transformers with high insulation level and separating transformers with output voltages exceeding 1 000 V. Transformers incorporating electronic circuits are also covered by this document. NOTE 1 - Safety includes electrical, thermal and mechanical aspects. Unless otherwise specified, from here onward, the term transformer covers separating transformers with high insulation level and separating transformers with output voltages exceeding 1 000 V AC or 1 500 V DC.
Document History