DS/EN ISO 7623
Steel cord conveyor belts – Cord-to-coating bond test – Initial test and after thermal treatment (ISO 7623:2022)
active, Most Current
| Organization: | DS |
| Publication Date: | 29 November 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This document specifies a method for determining the bond strength of metal cords to their surrounding coating, either in the initial state or after thermal treatment. It applies exclusively to metal-carcass conveyor belts.
Document History
DS/EN ISO 7623
November 29, 2022
Steel cord conveyor belts – Cord-to-coating bond test – Initial test and after thermal treatment (ISO 7623:2022)
This document specifies a method for determining the bond strength of metal cords to their surrounding coating, either in the initial state or after thermal treatment. It applies exclusively to...
November 17, 2015
Steel cord conveyor belts – Cord-to-coating bond test – Initial test and after thermal treatment
This International Standard specifies a method for determining the bond strength of metal cords to their surrounding coating, either in the initial state or after thermal treatment. It applies...
July 9, 1997
Steel cord conveyor belts - Cord-to-coating bond test - Initial test and after thermal treatment
This standard specifies a method for determining the bond strength of metal cords to their surrounding coating, either in the initial state or after thermal treatment. It applies exclusively to...
Steel cord conveyor belts – Cord-to-coating bond test – Initial test and after thermal treatment (ISO/DIS 7623:2022)
ISO 7623:2015 specifies a method for determining the bond strength of metal cords to their surrounding coating, either in the initial state or after thermal treatment. It applies exclusively to...
Steel cord conveyor belts - Cord-to-coating bond test - Initial test and after thermal treatment (ISO/FDIS 7623:2015)
This International Standard specifies a method for determining the bond strength of metal cords to their surrounding coating, either in the initial state or after thermal treatment. It applies...