DS/EN IEC 61169-4
Radio-frequency connectors – Part 4: RF coaxial connectors with inner diameter of outer conductor 16 mm (0,63 in) with screw lock – Characteristic impedance 50 Ω (type 7-16)
| Organization: | DS |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
scope:
IEC 61169-4:2008(E) provides information and rules for the preparation of detail specifications (DS) for type 7-16 R.F. coaxial connectors with screw lock. It describes the interface dimensions for general purpose grade 2 connectors, dimensional details for standard test connectors, grade 0, together with gauging information and the mandatory tests selected from QC 22000 (IEC 61169-1), applicable to all DS relating to type 7-16 connectors.
Document History