NEN-EN 16494

Railway applications - Requirements for ERTMS Trackside Boards

pending
Organization: NEN
Publication Date: 1 November 2022
Status: pending
Page Count: 34
ICS Code (Transport by rail): 03.220.30
ICS Code (Global System for Mobile Communication (GSM)): 33.070.50
scope:

This document is applicable to the heavy rail system.

This document defines the requirements for the provision, visibility, readability, maintenance and testing of a specific set of ERTMS trackside boards associated with the following DMI and ETCS track conditions:

- ETCS stop marker,

- ETCS location marker,

- level transition, corresponding to transitions between ETCS levels,

- lower pantograph,

- pantograph lowered,

- raise pantograph,

- neutral section announcement,

- neutral section,

- end of neutral section,

- GSM-R network border marker,

- no traction system fitted announcement,

- no traction system fitted indication,

- traction system AC 25 kV 50 Hz announcement,

- traction system AC 25 kV 50 Hz indication,

- traction system AC 15 kV 16,7 Hz announcement,

- traction system AC 15 kV 16,7 Hz indication,

- traction system DC 3 kV announcement,

- traction system DC 3 kV indication,

- traction system DC 1,5 kV announcement,

- traction system DC 1,5 kV indication,

- traction system DC 600/750 V announcement,

- traction system DC 600/750 V indication,

- activate the audible warning device (horn) indication,

- safe stopping area announcement,

- safe stopping area indication for start,

- safe stopping area indication for end,

- safe stopping area semi-continuous indication for in-between,

- non-stopping area announcement,

- non stopping area indication for start,

- non stopping area indication for end,

- non stopping area indication semi-continuous indication for in-between,

- inhibition of magnetic shoe brake announcement,

- inhibition of magnetic shoe brake indication for start,

- inhibition of magnetic shoe brake indication for revocation,

- inhibition of eddy current brake announcement,

- inhibition of eddy current brake indication for start,

- inhibition of eddy current brake indication for revocation,

- inhibition of regenerative brake announcement,

- inhibition of regenerative brake indication for start,

- inhibition of regenerative brake indication for revocation,

- close air conditioning intake announcement,

- close air conditioning intake indication,

- open air conditioning intake announcement,

- open air conditioning intake indication,

- level crossing marker.

This document includes the arrangement of the boards and their interface with existing systems (track, cab design including cab sight lines, visibility by the driver and train head lamps).

Mobile, backlit and temporary signs are not within the scope of this document.

The application of ERTMS trackside boards is not within the scope of this document.

Sighting requirements are not within the scope of this document. The sighting process needs to be implemented in accordance with national safety rules.

Document History

NEN-EN 16494
November 1, 2022
Railway applications - Requirements for ERTMS Trackside Boards
This document is applicable to the heavy rail system. This document defines the requirements for the provision, visibility, readability, maintenance and testing of a specific set of ERTMS trackside...
April 1, 2015
Railway applications - Requirements for ERTMS Trackside Boards
NEN-EN 16494 defines the requirements for the provision, visibility, readability, maintenance and testing of a specific set of ERTMS trackside boards associated with the following DMI and ETCS track...
December 1, 2012
Railway applications - Requirements for ERTMS Trackside Boards
NEN-EN 16494 defines the requirements for the provision, visibility, readability, maintenance and testing of a specific set of ERTMS trackside boards associated with the following DMI and ETCS track...

References

Advertisement