NEN-ISO 3079

Two electrode method using acetic acid to measure pitting potential of aluminium and aluminium alloys in chloride solutions

active, Most Current
Organization: NEN
Publication Date: 1 December 2022
Status: active
Page Count: 20
ICS Code (Corrosion of metals): 77.060
scope:

This document specifies a test method for the measurement of the pitting potential of aluminium and aluminium alloys in sodium chloride solution of a mass fraction of 5 %, with a fixed concentration of acetic acid as the oxidant, using a two-electrode system. This document provides a simple method for ranking aluminium alloys and is especially useful for evaluating galvanic protection performance of thin clad materials because the test method causes little specimen damage.

Document History

NEN-ISO 3079
December 1, 2022
Two electrode method using acetic acid to measure pitting potential of aluminium and aluminium alloys in chloride solutions
This document specifies a test method for the measurement of the pitting potential of aluminium and aluminium alloys in sodium chloride solution of a mass fraction of 5 %, with a fixed concentration...

References

Advertisement