NEN-EN 1643

Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - Valve proving systems for automatic shut-off valves

inactive
Organization: NEN
Publication Date: 1 October 2020
Status: inactive
Page Count: 52
ICS Code (Pressure regulators): 23.060.40
scope:

This document specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use with gas burners and gas-burning appliances. It also describes the test procedures for checking compliance with these requirements and provides information necessary for the purchaser and user.

This document applies to all types of VPS which are used for the automatic detection of leakage in a gas burner section having at least two valves designed in accordance with EN 161 and which give a signal if the leakage of one of the valves exceeds the detection limit.

This document applies to VPS for fuel gases with a maximum working pressure up to and including 500 kPa.

This document does not apply to VPSs for use in explosive atmospheres.

This document is applicable to AC and DC supplied VPS (for VPS supplied by stand-alone battery system, battery systems for mobile applications or systems which are intended to be connected to DC supply networks VPS see Annex I).

Provisions for production control are not part of this document.

Document History

November 1, 2022
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - Valve proving systems for automatic shut-off valves
This document specifies the safety, design, construction and performance requirements, and testing for valve-proving systems, hereafter referred to as “VPS”, intended for use with gas burners and...
NEN-EN 1643
October 1, 2020
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - Valve proving systems for automatic shut-off valves
This document specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use with gas burners and gas-burning appliances. It...
March 1, 2014
Safety and control devices for gas burners and gas burning appliances - Valve proving systems for automatic shut-off valves
NEN-EN 1643 specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use with gas burners and gas-burning appliances. It also...
October 1, 2012
Valve proving systems for automatic shut-off valves for gas burners and gas appliances
NEN-EN 1643 specifies safety, constructional and performance requirements of valve-proving systems, hereafter referred to as VPS, intended for use with gas burners and gas-burning appliances. It also...
November 1, 2000
Valve proving systems for automatic shut-off valves for gas burners and gas appliances
Specifies the safety, constructional and performance requirements for valve proving systems, hereafter referred to as VPS, for gas burners and gas appliances. It applies to all types of VPS which are...
September 1, 1998
Valve proving systems for automatic shut-off valves for gas burners and gas appliances
Specifies the safety, constructional and performance requirements for valve proving systems, hereafter referred to as VPS, for gas burners and gas appliances. It applies to all types of VPS which are...
November 1, 1994
Valve proving systems for automatic shut-off valves for gas burners and gas appliances
Specifies the safety, constructional and performance requirements for valve proving systems, hereafter referred to as VPS, for gas burners and gas appliances. It applies to all types of VPS which are...

References

Advertisement