CEN - EN 14437
Determination of the uplift resistance of installed clay or concrete tiles for roofing - Roof system test method
| Organization: | CEN |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Roofs): | 91.060.20 |
scope:
This document specifies a test method to establish the uplift resistance of installed clay or concrete tiles for roofing, complying with the relevant product standard, EN 490 or EN 1304, which are unfixed or mechanically fixed to the substructure.
NOTE The test method has been developed for clay or concrete tiles for roofing, but can apply to other discontinuously laid small elements, such as: slates; fibre cement slates; stones; and, adapted accordingly, to photovoltaic and solar thermal panels.
The test method is applicable to mechanical fixings such as clips, hooks, screws and nails.
The method is not applicable to fixed tiles having fixing patterns with less than every third tile fixed.
The test method is not applicable to under and over tiles. Examples of these tiles are given in Annex F.
Document History