ANSI - INCITS/ISO/IEC 9594-4

Information technology - Open systems interconnection - Part 4: The Directory: Procedures for distributed operation

active, Most Current
Organization: ANSI
Publication Date: 1 January 2020
Status: active
Page Count: 136
scope:

This Recommendation | International Standard specifies the behaviour of DSAs taking part in a distributed directory consisting of multiple Directory systems agents (DSAs) and/or LDAP servers with at least one DSA. The allowed behaviour has been designed to ensure a consistent service given a wide distribution of the DIB across a distributed directory. Only the behaviour of DSAs taking part in a distributed directory is specified. The behaviour of LDAP servers are specified in relevant LDAP specifications. There are no special requirements on an LDAP server beyond those given by the LDAP specifications.

The Directory is not intended to be a general purpose database system, although it may be built on such systems. It is assumed that there is a considerably higher frequency of queries than of updates.

Document History

INCITS/ISO/IEC 9594-4
January 1, 2020
Information technology - Open systems interconnection - Part 4: The Directory: Procedures for distributed operation
This Recommendation | International Standard specifies the behaviour of DSAs taking part in a distributed directory consisting of multiple Directory systems agents (DSAs) and/or LDAP servers with at...
December 15, 2001
Information technology Open Systems Interconnection The Directory: Procedures for distributed operation
A description is not available for this item.

References

Advertisement