ANSI - INCITS/ISO/IEC 9594-5

Information technology - Open systems interconnection - Part 5: The Directory: Protocol specifications

active, Most Current
Organization: ANSI
Publication Date: 1 January 2020
Status: active
Page Count: 94
scope:

This Recommendation | International Standard specifies the Directory Access Protocol, the Directory System Protocol, the Directory Information Shadowing Protocol, and the Directory Operational Binding Management Protocol which fulfil the abstract services specified in Rec. ITU-T X.511 | ISO/IEC 9594-3, Rec. ITU-T X.518 | ISO/IEC 9594-4, Rec. ITU-T X.525 | ISO/IEC 9594-9, and Rec. ITU-T X.501 | ISO/IEC 9594-2.

Document History

INCITS/ISO/IEC 9594-5
January 1, 2020
Information technology - Open systems interconnection - Part 5: The Directory: Protocol specifications
This Recommendation | International Standard specifies the Directory Access Protocol, the Directory System Protocol, the Directory Information Shadowing Protocol, and the Directory Operational...
December 15, 2001
Information technology Open Systems Interconnection The Directory: Protocol specifications
A description is not available for this item.

References

Advertisement