ANSI - INCITS/ISO/IEC 9797-3

Information technology - Security techniques - Message Authentication Codes (MACs) - Part 3: Mechanisms using a universal hash-function

active, Most Current
Organization: ANSI
Publication Date: 1 January 2011
Status: active
Page Count: 34
scope:

This part of ISO/IEC 9797 specifies the following MAC algorithms that use a secret key and a universal hash-function with an n-bit result to calculate an m-bit MAC based on the block ciphers specified in ISO/IEC 18033-3 and the stream ciphers specified in ISO/IEC 18033-4:

a) UMAC;

b) Badger;

c) Poly1305-AES;

d) GMAC.

Document History

INCITS/ISO/IEC 9797-3
January 1, 2011
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 3: Mechanisms using a universal hash-function
This part of ISO/IEC 9797 specifies the following MAC algorithms that use a secret key and a universal hash-function with an n-bit result to calculate an m-bit MAC based on the block ciphers...

References

Advertisement