ANSI - INCITS/ISO/IEC 13249-1

Information technology -- Database languages -- SQL multimedia and application packages -- Part 1: Framework

active, Most Current
Organization: ANSI
Publication Date: 1 January 2016
Status: active
Page Count: 24
scope:

ISO/IEC 13249 defines a number of packages of generic data types and table structures common to various kinds of data used in multimedia and application areas, to enable that data to be stored and manipulated in an SQL database. The package in each subject area is defined as a part of ISO/IEC 13249.

This part of ISO/IEC 13249 defines those concepts, notations and conventions that are common to two or more other parts of ISO/IEC 13249. In particular, it describes the way parts of ISO/IEC 9075 are used to define the user-defined types and their behaviour and views as a representation of table structures appropriate to each subject area.

Document History

INCITS/ISO/IEC 13249-1
January 1, 2016
Information technology -- Database languages -- SQL multimedia and application packages -- Part 1: Framework
ISO/IEC 13249 defines a number of packages of generic data types and table structures common to various kinds of data used in multimedia and application areas, to enable that data to be stored and...
September 1, 2000
Information technology - Database languages - SQL multimedia and application packages - Part 1: Framework
A description is not available for this item.

References

Advertisement