ANSI - INCITS/ISO/IEC 13568

Information technology - Z formal specification notation - Syntax, type system and semantics

active, Most Current
Organization: ANSI
Publication Date: 1 July 2002
Status: active
Page Count: 198
scope:

• The following are within the scope of this International Standard:

• the syntax of the Z notation;

• the type system of the Z notation;

• the semantics of the Z notation;

• a toolkit of widely used mathematical operators;

• LATEX [10] and e-mail mark-ups of the Z notation.

The following are outside the scope of this International Standard:

• any method of using Z, though an informative annex (E) describes one widely-used convention.

Document History

July 1, 2002
Information technology - Z formal specification notation - Syntax, type system and semantics
A description is not available for this item.
INCITS/ISO/IEC 13568
July 1, 2002
Information technology - Z formal specification notation - Syntax, type system and semantics
• The following are within the scope of this International Standard: • the syntax of the Z notation; • the type system of the Z notation; • the semantics of the Z notation; • a toolkit of widely...

References

Advertisement