ISO - 20504

Fine ceramics (advanced ceramics, advanced technical ceramics) — Mechanical properties of ceramic composites at room temperature — Determination of compressive properties

active, Most Current
Organization: ISO
Publication Date: 1 December 2022
Status: active
Page Count: 22
ICS Code (Advanced ceramics): 81.060.30
scope:

This document describes procedures for determination of the compressive behaviour of ceramic matrix composite materials with continuous fibre reinforcement at room temperature. This method applies to all ceramic matrix composites with a continuous fibre reinforcement, uni-directional (1D), bi-directional (2D) and tri-directional (xD, with 2 < x < 3), tested along one principal axis of reinforcement or off axis conditions. This method also applies to carbon-fibre-reinforced carbon matrix composites (also known as carbon/carbon or C/C). Two cases of testing are distinguished: compression between platens and compression using grips.

Document History

20504
December 1, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) — Mechanical properties of ceramic composites at room temperature — Determination of compressive properties
This document describes procedures for determination of the compressive behaviour of ceramic matrix composite materials with continuous fibre reinforcement at room temperature. This method applies to...
July 1, 2019
Fine ceramics (advanced ceramics, advanced technical ceramics) — Mechanical properties of ceramic composites at room temperature — Determination of compressive properties
This document describes procedures for determination of the compressive behaviour of ceramic matrix composite materials with continuous fibre reinforcement at room temperature. This method applies to...
January 15, 2006
Fine ceramics (advanced ceramics, advanced technical ceramics) Test method for compressive behaviour of continuous fibre-reinforced composites at room temperature
A description is not available for this item.

References

Advertisement