ANSI - INCITS/ISO/IEC 24711

Information technology - Office equipment - Method for the determination of ink cartridge yield for colour inkjet printers and multi-function devices that contain printer components

active, Most Current
Organization: ANSI
Publication Date: 1 January 2021
Status: active
Page Count: 40
scope:

The scope of this document is limited to the evaluation of ink cartridge page yield for ink-containing cartridges (i.e. integrated ink cartridges and ink cartridges without integrated printheads) for colour inkjet print systems. This document can also be applied to the printer component of any multifunctional device that has a digital input printing path, including multi-function devices that contain inkjet printer components. Both liquid and solid ink products can be tested using this document.

This document is only intended for the measurement of ink cartridge page yield when printing on plain paper. No other claims can be made from this testing regarding quality, reliability, etc.

This document can be used to measure the yield of any cartridge that is used in a significant amount during the printing of the test page suite defined in ISO/IEC 24712.

This document is not for use with printers whose minimum printable size is equal to or greater than A3 or for printers designed or configured to print photos (for example, maximum printable size less than A4 or a printer configuration intended for photo-only printing). In addition, it only applies to drop-on-demand printing systems.

NOTE Integrated ink cartridges is a cartridge that includes at least: an ink containment part, an ink deposition mechanism and an ink transport part (see ISO/IEC 29142-1).

Document History

INCITS/ISO/IEC 24711
January 1, 2021
Information technology - Office equipment - Method for the determination of ink cartridge yield for colour inkjet printers and multi-function devices that contain printer components
The scope of this document is limited to the evaluation of ink cartridge page yield for ink-containing cartridges (i.e. integrated ink cartridges and ink cartridges without integrated printheads) for...
January 1, 2007
Method for the determination of ink cartridge yield for colour inkjet printers and multi-function devices that contain printer components
A description is not available for this item.

References

Advertisement