ANSI - INCITS/ISO 19131
Geographic Information - Data Product Specifications
active
| Organization: | ANSI |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 50 |
scope:
This International Standard describes requirements for the specification of geographic data products, based upon the concepts of other ISO 19100 International Standards. It also provides help in the creation of data product specifications, so that they are easily understood and fit for their intended purpose.
Document History
January 1, 2011
Geographic Information - Data Product Specifications - Amendment 1: Requirements Relating to The Inclusion of An Application Schema and Feature Catalogue and The Treatment of Coverages in An Application Schema.
A description is not available for this item.
INCITS/ISO 19131
January 1, 2007
Geographic Information - Data Product Specifications
This International Standard describes requirements for the specification of geographic data products, based upon the concepts of other ISO 19100 International Standards. It also provides help in the...