ANSI - INCITS/ISO/IEC 10746-1

Information technology - Open Distributed Processing - Reference model: Overview

active, Most Current
Organization: ANSI
Publication Date: 15 December 1998
Status: active
Page Count: 86
scope:

Scope and field of application

This Recommendation | International Standard:

- gives an introduction and motivation for ODP;

- provides an overview of the Reference Model of Open Distributed Processing (RM-ODP) and an explanation of its key concepts;

- gives guidance on the application of the RM-ODP.

This Recommendation | International Standard covers both overview and detailed explanation, and can be consulted in various ways when reading the standards:

a) if you intend to read only this Recommendation | International Standard, to gain a general understanding of the importance of ODP to your organization, concentrate on clause 6;

b) if you intend to study the whole RM-ODP, you should also read clause 6 before moving on to ITU-T Rec. X.902 | ISO/IEC 10746-2 and ITU-T Rec. X.903 | ISO/IEC 10746-3;

c) as you read ITU-T Rec. X.902 | ISO/IEC 10746-2 and ITU-T Rec. X.903 | ISO/IEC 10746-3 you may wish to consult clauses 7 to 10, which give supporting explanation for the various concepts that these common texts define;

d) when you have completed a first reading of ITU-T Rec. X.902 | ISO/IEC 10746-2 and ITU-T Rec. X.903 | ISO/IEC 10746-3, read clauses 11 and 12 which discuss the use of standards in ODP system specifications, and provide some examples of applying the ODP concepts in the specification of systems.

Document History

INCITS/ISO/IEC 10746-1
December 15, 1998
Information technology - Open Distributed Processing - Reference model: Overview
Scope and field of application This Recommendation | International Standard: – gives an introduction and motivation for ODP; – provides an overview of the Reference Model of Open Distributed...
December 15, 1998
Information technology - Open Distributed Processing - Reference model: Overview
A description is not available for this item.

References

Advertisement