DS/ISO 306

Plastics – Thermoplastic materials – Determination of Vicat softening temperature (VST)

active, Most Current
Organization: DS
Publication Date: 5 December 2022
Status: active
Page Count: 24
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: -    Method A50 using a force of 10 N and a heating rate of 50 °C/h; -    Method B50 using a force of 50 N and a heating rate of 50 °C/h; -    Method A120 using a force of 10 N and a heating rate of 120 °C/h; -    Method B120 using a force of 50 N and a heating rate of 120 °C/h. The methods specified are applicable only to thermoplastics, for which they give a measure of the temperature at which the thermoplastics start to soften rapidly.

Document History

DS/ISO 306
December 5, 2022
Plastics – Thermoplastic materials – Determination of Vicat softening temperature (VST)
This document specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: –    Method A50 using a force of 10 N and a heating rate of 50 °C/h;...
Advertisement