DSF/PREN IEC 61400-15-1
Wind energy generation systems – Part 15-1: Site suitability input conditions for wind power plants
| Organization: | DS |
| Status: | pending |
| Page Count: | 42 |
scope:
) The scope of this IEC 61400-15-1 standard is to define a framework for assessment and reporting of the wind turbine suitability conditions for both onshore and offshore wind power plants. This includes: Definition, measurement, and prediction of the long-term meteorological and wind flow characteristics at the site ) Integration of the long-term meteorological and wind flow characteristics with wind turbine and balance of plant characteristics ) Characterizing environmental extremes and other relevant plant design drivers ) Addressing documentation and reporting requirements to help ensure the traceability of the assessment processes he framework will be defined such that applicable national norms are considered and industry est practices are utilized. This framework defines the minimum set of parameters. Additional arameters may be used if needed.
Document History