DSF/ISO/DIS 11816-1
Milk and milk products – Determination of alkaline phosphatase activity – Part 1: Fluorimetric method for milk and milk-based drinks
| Organization: | DS |
| Status: | pending |
| Page Count: | 21 |
| ICS Code (Milk and processed milk products): | 67.100.10 |
scope:
ISO 11816-1|IDF 155-1:2013 specifies a fluorimetric method for the determination of alkaline phosphatase (ALP, EC 3.1.3.1) activity in raw and heat-treated whole milk, semi-skimmed milk, skimmed milk and flavoured milks. This method is applicable to milk and milk-based drinks from cows, sheep and goats. It is also applicable to milk powder after reconstitution. The instrument can read activities up to 7 000 milliunits per litre (mU/l). If the activity is higher than 7 000 mU/l, it is diluted with alkaline phosphatase-free milk so as to obtain a measurement not higher than 7 000 mU/l.
Document History