DSF/PREN ISO 527-4

Plastics – Determination of tensile properties – Part 4: Test conditions for isotropic and orthotropic fibre-reinforced plastic composites (ISO/FDIS 527-4:2022)

inactive
Organization: DS
Status: inactive
Page Count: 37
ICS Code (Reinforced plastics): 83.120
scope:

This document specifies the test conditions for the determination of the tensile properties of isotropic and orthotropic fibre-reinforced plastic composites, based upon the general principles given in ISO 527-1. NOTE 1   Unidirectional reinforced materials are covered by ISO 527-5. The methods are used to investigate the tensile behaviour of the test specimens and for determining the tensile strength, tensile modulus, Poisson's ratios and other aspects of the tensile stress-strain relationship under the defined conditions. The test method is suitable for use with the following materials: -    fibre-reinforced thermosetting and thermoplastic composites incorporating non-unidirectional reinforcements such as mats, woven fabrics, woven rovings, chopped strands, combinations of such reinforcements, hybrids, rovings, short or milled fibres or preimpregnated materials (prepregs); NOTE 2   Injection moulded specimens are covered by ISO 527-2. -    combinations of the above with unidirectional reinforcements and multidirectional reinforced materials constructed from unidirectional layers, provided such laminates are symmetrical; NOTE 3   Materials with completely or mainly unidirectional reinforcements are covered by ISO 527-5. -    finished products made from materials mentioned above. The reinforcement fibres covered include glass fibres, carbon fibres, aramid fibres and other similar fibres.

Document History

April 18, 2023
Plastics – Determination of tensile properties – Part 4: Test conditions for isotropic and orthotropic fibre-reinforced plastic composites (ISO 527-4:2023)
This document specifies the test conditions for the determination of the tensile properties of isotropic and orthotropic fibre-reinforced plastic composites, based upon the general principles given...
January 4, 2022
Plastics – Determination of tensile properties – Part 4: Test conditions for isotropic and orthotropic fibre-reinforced plastic composites (ISO 527-4:2021)
1.1 This part of ISO 527 specifies the test conditions for the determination of the tensile properties of isotropic and orthotropic fibre-reinforced plastic composites, based upon the general...
June 10, 1997
Plastics – Determination of tensile properties – Part 4: test conditions for isotropic and orthotropic fibre-reinforced plastic composites
Part 4 of this Standard specifies "the test conditions for the determination of the tensile properties of isotropic and orthotropic fibre-reinforced plastic composites" based upon the general...
Plastics – Determination of tensile properties – Part 4: Test conditions for isotropic and orthotropic fibre-reinforced plastic composites (ISO/DIS 527-4:2020)
1.1 This part of ISO 527 specifies the test conditions for the determination of the tensile properties of isotropic and orthotropic fibre-reinforced plastic composites, based upon the general...
DSF/PREN ISO 527-4
Plastics – Determination of tensile properties – Part 4: Test conditions for isotropic and orthotropic fibre-reinforced plastic composites (ISO/FDIS 527-4:2022)
This document specifies the test conditions for the determination of the tensile properties of isotropic and orthotropic fibre-reinforced plastic composites, based upon the general principles given...
Advertisement