DSF/PREN IEC 60674-3-3

Plastic films for electrical purposes – Part 3:Specifications for individual materials – Sheet 3: Polycarbonate (PC) films used for electrical insulation

inactive
Organization: DS
Status: inactive
Page Count: 16
scope:

This sheet of IEC 60674-3 gives the requirements for polycarbonate films used for electrical insulation. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application can be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone. Safety warning: It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

October 3, 2023
Plastic films for electrical purposes – Part 3: Specifications for individual materials – Sheet 3: Polycarbonate (PC) films used for electrical insulation
This sheet of IEC 60674-3 gives the requirements for polycarbonate films used for electrical insulation. Materials which conform to this specification meet established levels of performance. However,...
DSF/PREN IEC 60674-3-3
Plastic films for electrical purposes – Part 3:Specifications for individual materials – Sheet 3: Polycarbonate (PC) films used for electrical insulation
This sheet of IEC 60674-3 gives the requirements for polycarbonate films used for electrical insulation. Materials which conform to this specification meet established levels of performance. However,...
Advertisement