DS/ISO 18314-3

Analytical colorimetry – Part 3: Special indices

active, Most Current
Organization: DS
Publication Date: 5 December 2022
Status: active
Page Count: 14
ICS Code (Pigments and extenders): 87.060.10
scope:

This document specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one colour-coordinate. This document is applicable to tristimulus values and chromaticity coordinates calculated using colour-matching functions of the standard colorimetric system of the CIE 1931 (2°) or CIE 1964 (10°). It is used for the specification of colour stimuli perceived as belonging to a reflecting or transmitting object where a one-dimensional value is required.

Document History

DS/ISO 18314-3
December 5, 2022
Analytical colorimetry – Part 3: Special indices
This document specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one...
Analytical colorimetry – Part 3: Special indices
This document specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one...
Advertisement