DS/EN ISO 7278-2

Petroleum measurement systems – Part 2: Pipe prover design, calibration and operation (ISO 7278-2:2022)

active, Most Current
Organization: DS
Publication Date: 6 December 2022
Status: active
Page Count: 122
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

This document provides descriptions of the different types of pipe provers, otherwise known as displacement provers, currently in use. These include sphere (ball) provers and piston provers operating in unidirectional and bidirectional forms. It applies to provers operated in conventional, reduced volume, and small volume modes. This document gives guidelines for: -    the design of pipe provers of each type; -    the calibration methods; -    the installation and use of pipe provers of each type; -    the interaction between pipe provers and different types of flowmeters; -    the calculations used to derive the volumes of liquid measured (see Annex A); -    the expected acceptance criteria for fiscal and custody transfer applications, given as guidance for both the calibration of pipe provers and when proving flowmeters (see Annex C). This document is applicable to the use of pipe provers for crude oils and light hydrocarbon products which are liquid at ambient conditions. The principles apply across applications for a wider range of liquids, including water. The principles also apply for low vapour pressure, chilled and cryogenic products, however use with these products can require additional guidance.

Document History

DS/EN ISO 7278-2
December 6, 2022
Petroleum measurement systems – Part 2: Pipe prover design, calibration and operation (ISO 7278-2:2022)
This document provides descriptions of the different types of pipe provers, otherwise known as displacement provers, currently in use. These include sphere (ball) provers and piston provers operating...
March 28, 1996
Liquid hydrocarbons - Dynamic measurement - Proving systems for volumetric meters - Part 2: Pipe provers
This part of the standard provides guidance for the design, installation and calibration of pipe provers. Calculation techniques for use when calibrating and operating provers are detailed in ISO...
Petroleum measurement systems – Part 2: Pipe prover design, calibration and operation (ISO/FDIS 7278-2:2022)
This document provides descriptions of the different types of pipe provers, otherwise known as displacement provers, currently in use. These include sphere (ball) provers and piston provers operating...
Petroleum measurement systems – Part 2: Pipe prover design, calibration and operation (ISO/DIS 7278-2:2021)
A description is not available for this item.
Advertisement