DSF/PREN IEC 61300-2-22

Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-22: Tests – Change of temperature

pending, Most Current
Organization: DS
Status: pending
Page Count: 12
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes a procedure to determine the suitability of a fibre optic nterconnecting device and a passive component to withstand the effects of a change of temperature or a succession of changes of temperature.

Document History

DSF/PREN IEC 61300-2-22
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-22: Tests – Change of temperature
This part of IEC 61300 describes a procedure to determine the suitability of a fibre optic nterconnecting device and a passive component to withstand the effects of a change of temperature or a...
Advertisement